Cal-Chip Electronics Ceramic Capacitors GMC04CG7R5J25NT

Description
CAP0402 COG 7.5PF 5% 25V
Request a Quote Datasheet
Description
CAP0402 COG 7.5PF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG7R5J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG7R5J25NTTR-ND
Ceramic Capacitors 4713-GMC04CG7R5J25NTTR-ND
CAP0402 COG 7.5PF 5% 25V

CAP0402 COG 7.5PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG7R5J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG7R5J25NTCT-ND
Ceramic Capacitors 4713-GMC04CG7R5J25NTCT-ND
CAP0402 COG 7.5PF 5% 25V

CAP0402 COG 7.5PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG7R5J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG7R5J25NTDKR-ND
Ceramic Capacitors 4713-GMC04CG7R5J25NTDKR-ND
CAP0402 COG 7.5PF 5% 25V

CAP0402 COG 7.5PF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG7R5J25NTTR-ND 4713-GMC04CG7R5J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details