Cal-Chip Electronics Ceramic Capacitors GMC04CG750F50NT

Description
CAP0402 COG 75PF 1% 50V
Request a Quote Datasheet
Description
CAP0402 COG 75PF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG750F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG750F50NTDKR-ND
Ceramic Capacitors 4713-GMC04CG750F50NTDKR-ND
CAP0402 COG 75PF 1% 50V

CAP0402 COG 75PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG750F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG750F50NTTR-ND
Ceramic Capacitors 4713-GMC04CG750F50NTTR-ND
CAP0402 COG 75PF 1% 50V

CAP0402 COG 75PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG750F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG750F50NTCT-ND
Ceramic Capacitors 4713-GMC04CG750F50NTCT-ND
CAP0402 COG 75PF 1% 50V

CAP0402 COG 75PF 1% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG750F50NTDKR-ND 4713-GMC04CG750F50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details