Cal-Chip Electronics Ceramic Capacitors GMC04CG5R6B25NT

Description
CAP0402 COG 5.6PF .1PF 25V
Request a Quote Datasheet
Description
CAP0402 COG 5.6PF .1PF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG5R6B25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R6B25NTTR-ND
Ceramic Capacitors 4713-GMC04CG5R6B25NTTR-ND
CAP0402 COG 5.6PF .1PF 25V

CAP0402 COG 5.6PF .1PF 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG5R6B25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R6B25NTCT-ND
Ceramic Capacitors 4713-GMC04CG5R6B25NTCT-ND
CAP0402 COG 5.6PF .1PF 25V

CAP0402 COG 5.6PF .1PF 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG5R6B25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R6B25NTDKR-ND
Ceramic Capacitors 4713-GMC04CG5R6B25NTDKR-ND
CAP0402 COG 5.6PF .1PF 25V

CAP0402 COG 5.6PF .1PF 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG5R6B25NTTR-ND 4713-GMC04CG5R6B25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cornell Dubilier - 46F2431 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details