Cal-Chip Electronics Ceramic Capacitors GMC04CG330F50NT

Description
CAP0402 COG 33PF 1% 50V
Request a Quote Datasheet
Description
CAP0402 COG 33PF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG330F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG330F50NTTR-ND
Ceramic Capacitors 4713-GMC04CG330F50NTTR-ND
CAP0402 COG 33PF 1% 50V

CAP0402 COG 33PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG330F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG330F50NTCT-ND
Ceramic Capacitors 4713-GMC04CG330F50NTCT-ND
CAP0402 COG 33PF 1% 50V

CAP0402 COG 33PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG330F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG330F50NTDKR-ND
Ceramic Capacitors 4713-GMC04CG330F50NTDKR-ND
CAP0402 COG 33PF 1% 50V

CAP0402 COG 33PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - GMC04CG330F50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC04CG330F50NT
Ceramic Capacitors GMC04CG330F50NT
CAP CER 33PF 50V C0G/NP0 0402

CAP CER 33PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC04CG330F50NTTR-ND 4713-GMC04CG330F50NTDKR-ND GMC04CG330F50NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details