Cal-Chip Electronics Ceramic Capacitors GMC04CG221J200NT

Description
CAP0402 COG 220PF 5% 200V
Request a Quote Datasheet
Description
CAP0402 COG 220PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG221J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG221J200NTCT-ND
Ceramic Capacitors 4713-GMC04CG221J200NTCT-ND
CAP0402 COG 220PF 5% 200V

CAP0402 COG 220PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG221J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG221J200NTTR-ND
Ceramic Capacitors 4713-GMC04CG221J200NTTR-ND
CAP0402 COG 220PF 5% 200V

CAP0402 COG 220PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG221J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 220PF 5% 200V

CAP0402 COG 220PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG221J200NTCT-ND 4713-GMC04CG221J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details