Cal-Chip Electronics Ceramic Capacitors GMC04CG1R5D25NT

Description
CAP0402 COG 1.5PF .5PF 25V
Request a Quote Datasheet
Description
CAP0402 COG 1.5PF .5PF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG1R5D25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG1R5D25NTDKR-ND
Ceramic Capacitors 4713-GMC04CG1R5D25NTDKR-ND
CAP0402 COG 1.5PF .5PF 25V

CAP0402 COG 1.5PF .5PF 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG1R5D25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG1R5D25NTTR-ND
Ceramic Capacitors 4713-GMC04CG1R5D25NTTR-ND
CAP0402 COG 1.5PF .5PF 25V

CAP0402 COG 1.5PF .5PF 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG1R5D25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG1R5D25NTCT-ND
Ceramic Capacitors 4713-GMC04CG1R5D25NTCT-ND
CAP0402 COG 1.5PF .5PF 25V

CAP0402 COG 1.5PF .5PF 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG1R5D25NTDKR-ND 4713-GMC04CG1R5D25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details