Cal-Chip Electronics
Ceramic Capacitors
GMC04CG160F50NT
Description
CAP0402 COG 16PF 1% 50V
Request a Quote
Email Supplier
Datasheet
Description
CAP0402 COG 16PF 1% 50V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
4713-GMC04CG160F50NTTR-ND |
4713-GMC04CG160F50NTDKR-ND |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
Capacitance Tolerance
|
1 (+/- %)
|
1 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
760000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details
2 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.00E-7 microF
View Details
6 suppliers