Cal-Chip Electronics Ceramic Capacitors GMC04CG150F50NT

Description
CAP0402 COG 15PF 1% 50V
Request a Quote Datasheet
Description
CAP0402 COG 15PF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG150F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG150F50NTTR-ND
Ceramic Capacitors 4713-GMC04CG150F50NTTR-ND
CAP0402 COG 15PF 1% 50V

CAP0402 COG 15PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG150F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG150F50NTCT-ND
Ceramic Capacitors 4713-GMC04CG150F50NTCT-ND
CAP0402 COG 15PF 1% 50V

CAP0402 COG 15PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG150F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG150F50NTDKR-ND
Ceramic Capacitors 4713-GMC04CG150F50NTDKR-ND
CAP0402 COG 15PF 1% 50V

CAP0402 COG 15PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - GMC04CG150F50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC04CG150F50NT
Ceramic Capacitors GMC04CG150F50NT
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC04CG150F50NTTR-ND 4713-GMC04CG150F50NTDKR-ND GMC04CG150F50NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details