Cal-Chip Electronics Ceramic Capacitors GMC02X7R682K10NT

Description
CAP0201 X7R 6800PF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X7R 6800PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R682K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R682K10NTCT-ND
Ceramic Capacitors 4713-GMC02X7R682K10NTCT-ND
CAP0201 X7R 6800PF 10% 10V

CAP0201 X7R 6800PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R682K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R682K10NTTR-ND
Ceramic Capacitors 4713-GMC02X7R682K10NTTR-ND
CAP0201 X7R 6800PF 10% 10V

CAP0201 X7R 6800PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R682K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 6800PF 10% 10V

CAP0201 X7R 6800PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R682K10NTCT-ND 4713-GMC02X7R682K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers