Cal-Chip Electronics Ceramic Capacitors GMC02X7R681K16NT

Description
CAP0201 X7R 680PF 10% 16V
Request a Quote Datasheet
Description
CAP0201 X7R 680PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R681K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R681K16NTTR-ND
Ceramic Capacitors 4713-GMC02X7R681K16NTTR-ND
CAP0201 X7R 680PF 10% 16V

CAP0201 X7R 680PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R681K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R681K16NTCT-ND
Ceramic Capacitors 4713-GMC02X7R681K16NTCT-ND
CAP0201 X7R 680PF 10% 16V

CAP0201 X7R 680PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R681K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 680PF 10% 16V

CAP0201 X7R 680PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R681K16NTTR-ND 4713-GMC02X7R681K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details