Cal-Chip Electronics Ceramic Capacitors GMC02X7R331K16NT

Description
CAP0201 X7R 330PF 10% 16V
Request a Quote Datasheet
Description
CAP0201 X7R 330PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R331K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R331K16NTCT-ND
Ceramic Capacitors 4713-GMC02X7R331K16NTCT-ND
CAP0201 X7R 330PF 10% 16V

CAP0201 X7R 330PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R331K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R331K16NTTR-ND
Ceramic Capacitors 4713-GMC02X7R331K16NTTR-ND
CAP0201 X7R 330PF 10% 16V

CAP0201 X7R 330PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R331K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 330PF 10% 16V

CAP0201 X7R 330PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R331K16NTCT-ND 4713-GMC02X7R331K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details