Cal-Chip Electronics Ceramic Capacitors GMC02X7R182K10NT

Description
CAP0201 X7R 1800PF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X7R 1800PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R182K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 1800PF 10% 10V

CAP0201 X7R 1800PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R182K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R182K10NTTR-ND
Ceramic Capacitors 4713-GMC02X7R182K10NTTR-ND
CAP0201 X7R 1800PF 10% 10V

CAP0201 X7R 1800PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R182K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R182K10NTCT-ND
Ceramic Capacitors 4713-GMC02X7R182K10NTCT-ND
CAP0201 X7R 1800PF 10% 10V

CAP0201 X7R 1800PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R182K10NTDKR-ND 4713-GMC02X7R182K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details