Cal-Chip Electronics Ceramic Capacitors GMC02X6S104M10NT

Description
CAP0201 X6S .1UF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X6S .1UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X6S104M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X6S104M10NTCT-ND
Ceramic Capacitors 4713-GMC02X6S104M10NTCT-ND
CAP0201 X6S .1UF 10% 10V

CAP0201 X6S .1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X6S104M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X6S .1UF 10% 10V

CAP0201 X6S .1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X6S104M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X6S104M10NTTR-ND
Ceramic Capacitors 4713-GMC02X6S104M10NTTR-ND
CAP0201 X6S .1UF 10% 10V

CAP0201 X6S .1UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X6S104M10NTCT-ND 4713-GMC02X6S104M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers