Cal-Chip Electronics Ceramic Capacitors GMC02X5R225K10NT

Description
CAP0201 X5R 2.2UF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X5R 2.2UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R225K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R225K10NTTR-ND
Ceramic Capacitors 4713-GMC02X5R225K10NTTR-ND
CAP0201 X5R 2.2UF 10% 10V

CAP0201 X5R 2.2UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R225K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R 2.2UF 10% 10V

CAP0201 X5R 2.2UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R225K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R225K10NTCT-ND
Ceramic Capacitors 4713-GMC02X5R225K10NTCT-ND
CAP0201 X5R 2.2UF 10% 10V

CAP0201 X5R 2.2UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R225K10NTTR-ND 4713-GMC02X5R225K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers