Cal-Chip Electronics Ceramic Capacitors GMC02X5R224K25NT

Description
CAP0201 X5R .22UF 10% 25V
Request a Quote Datasheet
Description
CAP0201 X5R .22UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R224K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R .22UF 10% 25V

CAP0201 X5R .22UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R224K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R224K25NTTR-ND
Ceramic Capacitors 4713-GMC02X5R224K25NTTR-ND
CAP0201 X5R .22UF 10% 25V

CAP0201 X5R .22UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R224K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R224K25NTCT-ND
Ceramic Capacitors 4713-GMC02X5R224K25NTCT-ND
CAP0201 X5R .22UF 10% 25V

CAP0201 X5R .22UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - GMC02X5R224K25NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC02X5R224K25NT
Ceramic Capacitors GMC02X5R224K25NT
CAP CER 0.22UF 25V X5R 0201

CAP CER 0.22UF 25V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC02X5R224K25NTDKR-ND 4713-GMC02X5R224K25NTTR-ND GMC02X5R224K25NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details