Cal-Chip Electronics Ceramic Capacitors GMC02X5R224K16NT

Description
CAP0201 X5R .22UF 10% 16V
Request a Quote Datasheet
Description
CAP0201 X5R .22UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R224K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R224K16NTTR-ND
Ceramic Capacitors 4713-GMC02X5R224K16NTTR-ND
CAP0201 X5R .22UF 10% 16V

CAP0201 X5R .22UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R224K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R224K16NTCT-ND
Ceramic Capacitors 4713-GMC02X5R224K16NTCT-ND
CAP0201 X5R .22UF 10% 16V

CAP0201 X5R .22UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R224K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R .22UF 10% 16V

CAP0201 X5R .22UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R224K16NTTR-ND 4713-GMC02X5R224K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details