Cal-Chip Electronics Ceramic Capacitors GMC02CG2R7C50NT

Description
CAP0201 COG 2.7PF .25PF 50V
Request a Quote Datasheet
Description
CAP0201 COG 2.7PF .25PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02CG2R7C50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG2R7C50NTDKR-ND
Ceramic Capacitors 4713-GMC02CG2R7C50NTDKR-ND
CAP0201 COG 2.7PF .25PF 50V

CAP0201 COG 2.7PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02CG2R7C50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG2R7C50NTCT-ND
Ceramic Capacitors 4713-GMC02CG2R7C50NTCT-ND
CAP0201 COG 2.7PF .25PF 50V

CAP0201 COG 2.7PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02CG2R7C50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG2R7C50NTTR-ND
Ceramic Capacitors 4713-GMC02CG2R7C50NTTR-ND
CAP0201 COG 2.7PF .25PF 50V

CAP0201 COG 2.7PF .25PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02CG2R7C50NTDKR-ND 4713-GMC02CG2R7C50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details