Cal-Chip Electronics Ceramic Capacitors GMC02CG1R8B50NT

Description
CAP0201 COG 1.8PF .1PF 50V
Request a Quote Datasheet
Description
CAP0201 COG 1.8PF .1PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02CG1R8B50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG1R8B50NTCT-ND
Ceramic Capacitors 4713-GMC02CG1R8B50NTCT-ND
CAP0201 COG 1.8PF .1PF 50V

CAP0201 COG 1.8PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02CG1R8B50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG1R8B50NTTR-ND
Ceramic Capacitors 4713-GMC02CG1R8B50NTTR-ND
CAP0201 COG 1.8PF .1PF 50V

CAP0201 COG 1.8PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02CG1R8B50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG1R8B50NTDKR-ND
Ceramic Capacitors 4713-GMC02CG1R8B50NTDKR-ND
CAP0201 COG 1.8PF .1PF 50V

CAP0201 COG 1.8PF .1PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02CG1R8B50NTCT-ND 4713-GMC02CG1R8B50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details