Cal-Chip Electronics Ceramic Capacitors GMC02CG0R6B50NT

Description
CAP0201 COG .6PF .1PF 50V
Request a Quote Datasheet
Description
CAP0201 COG .6PF .1PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02CG0R6B50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG0R6B50NTTR-ND
Ceramic Capacitors 4713-GMC02CG0R6B50NTTR-ND
CAP0201 COG .6PF .1PF 50V

CAP0201 COG .6PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02CG0R6B50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG0R6B50NTCT-ND
Ceramic Capacitors 4713-GMC02CG0R6B50NTCT-ND
CAP0201 COG .6PF .1PF 50V

CAP0201 COG .6PF .1PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02CG0R6B50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG0R6B50NTDKR-ND
Ceramic Capacitors 4713-GMC02CG0R6B50NTDKR-ND
CAP0201 COG .6PF .1PF 50V

CAP0201 COG .6PF .1PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02CG0R6B50NTTR-ND 4713-GMC02CG0R6B50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details