Cal-Chip Electronics Ceramic Capacitors CHV2220N630472JCT

Description
HVCAP2220 COG 4700PF 5% 630V
Request a Quote Datasheet
Description
HVCAP2220 COG 4700PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2220N630472JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 COG 4700PF 5% 630V

HVCAP2220 COG 4700PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N630472JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 COG 4700PF 5% 630V

HVCAP2220 COG 4700PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N630472JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV2220N630472JCT-ND
Ceramic Capacitors 4713-CHV2220N630472JCT-ND
HVCAP2220 COG 4700PF 5% 630V

HVCAP2220 COG 4700PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2220N630472JCTDKR-ND 4713-CHV2220N630472JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers