Cal-Chip Electronics Ceramic Capacitors CHV2220N500224KXT

Description
HVCAP2220 X7R .22UF 10% 500V
Request a Quote Datasheet
Description
HVCAP2220 X7R .22UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2220N500224KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R .22UF 10% 500V

HVCAP2220 X7R .22UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N500224KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R .22UF 10% 500V

HVCAP2220 X7R .22UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N500224KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R .22UF 10% 500V

HVCAP2220 X7R .22UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2220N500224KXTDKR-ND 4713-CHV2220N500224KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J6300822JKSTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details