Cal-Chip Electronics Ceramic Capacitors CHV2220N2K0332KCT

Description
HVCAP2220 COG 3300PF 10% 2KV
Request a Quote Datasheet
Description
HVCAP2220 COG 3300PF 10% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2220N2K0332KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV2220N2K0332KCT-ND
Ceramic Capacitors 4713-CHV2220N2K0332KCT-ND
HVCAP2220 COG 3300PF 10% 2KV

HVCAP2220 COG 3300PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N2K0332KCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 COG 3300PF 10% 2KV

HVCAP2220 COG 3300PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N2K0332KCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 COG 3300PF 10% 2KV

HVCAP2220 COG 3300PF 10% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2220N2K0332KCT-ND 4713-CHV2220N2K0332KCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details