Cal-Chip Electronics Ceramic Capacitors CHV1825N500103KXT

Description
HVCAP1825 X7R .01UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1825 X7R .01UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1825N500103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .01UF 10% 500V

HVCAP1825 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N500103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .01UF 10% 500V

HVCAP1825 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N500103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .01UF 10% 500V

HVCAP1825 X7R .01UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1825N500103KXTDKR-ND 4713-CHV1825N500103KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details