Cal-Chip Electronics Ceramic Capacitors CHV1825N250105KXT

Description
HVCAP1825 X7R 1UF 10% 250V
Request a Quote Datasheet
Description
HVCAP1825 X7R 1UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1825N250105KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R 1UF 10% 250V

HVCAP1825 X7R 1UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N250105KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R 1UF 10% 250V

HVCAP1825 X7R 1UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N250105KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R 1UF 10% 250V

HVCAP1825 X7R 1UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1825N250105KXTDKR-ND 4713-CHV1825N250105KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1210J2K00121KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details