Cal-Chip Electronics Ceramic Capacitors CHV1812N630224KXT

Description
HVCAP1812 X7R .22UF 10% 630V
Request a Quote Datasheet
Description
HVCAP1812 X7R .22UF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N630224KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .22UF 10% 630V

HVCAP1812 X7R .22UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N630224KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .22UF 10% 630V

HVCAP1812 X7R .22UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N630224KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .22UF 10% 630V

HVCAP1812 X7R .22UF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N630224KXTCT-ND 4713-CHV1812N630224KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers