Cal-Chip Electronics Ceramic Capacitors CHV1812N500683KXT

Description
HVCAP1812 X7R .068UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1812 X7R .068UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500683KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .068UF 10% 500V

HVCAP1812 X7R .068UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500683KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .068UF 10% 500V

HVCAP1812 X7R .068UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500683KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .068UF 10% 500V

HVCAP1812 X7R .068UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500683KXTDKR-ND 4713-CHV1812N500683KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details