Cal-Chip Electronics Ceramic Capacitors CHV1812N500474KXT

Description
HVCAP1812 X7R .47UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1812 X7R .47UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500474KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .47UF 10% 500V

HVCAP1812 X7R .47UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500474KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .47UF 10% 500V

HVCAP1812 X7R .47UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500474KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .47UF 10% 500V

HVCAP1812 X7R .47UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500474KXTCT-ND 4713-CHV1812N500474KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers