Cal-Chip Electronics Ceramic Capacitors CHV1812N500473JXT

Description
HVCAP1812 X7R .047UF 5% 500V
Request a Quote Datasheet
Description
HVCAP1812 X7R .047UF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500473JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .047UF 5% 500V

HVCAP1812 X7R .047UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500473JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .047UF 5% 500V

HVCAP1812 X7R .047UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500473JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .047UF 5% 500V

HVCAP1812 X7R .047UF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500473JXTTR-ND 4713-CHV1812N500473JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBH504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers