Cal-Chip Electronics Ceramic Capacitors CHV1812N500271JCT

Description
HVCAP1812 COG 270PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1812 COG 270PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500271JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 270PF 5% 500V

HVCAP1812 COG 270PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500271JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N500271JCT-ND
Ceramic Capacitors 4713-CHV1812N500271JCT-ND
HVCAP1812 COG 270PF 5% 500V

HVCAP1812 COG 270PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500271JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 270PF 5% 500V

HVCAP1812 COG 270PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500271JCTTR-ND 4713-CHV1812N500271JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-1210Y6300472JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers