Cal-Chip Electronics Ceramic Capacitors CHV1812N500222JCT

Description
HVCAP1812 COG 2200PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1812 COG 2200PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500222JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N500222JCT-ND
Ceramic Capacitors 4713-CHV1812N500222JCT-ND
HVCAP1812 COG 2200PF 5% 500V

HVCAP1812 COG 2200PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500222JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 2200PF 5% 500V

HVCAP1812 COG 2200PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500222JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 2200PF 5% 500V

HVCAP1812 COG 2200PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500222JCT-ND 4713-CHV1812N500222JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1608-1808JA250101FGTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details