Cal-Chip Electronics Ceramic Capacitors CHV1812N500180JCT

Description
HVCAP1812 COG 18PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1812 COG 18PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500180JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 18PF 5% 500V

HVCAP1812 COG 18PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500180JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 18PF 5% 500V

HVCAP1812 COG 18PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500180JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N500180JCT-ND
Ceramic Capacitors 4713-CHV1812N500180JCT-ND
HVCAP1812 COG 18PF 5% 500V

HVCAP1812 COG 18PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500180JCTDKR-ND 4713-CHV1812N500180JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers