Cal-Chip Electronics Ceramic Capacitors CHV1812N500104JXT

Description
HVCAP1812 X7R .1UF 5% 500V
Request a Quote Datasheet
Description
HVCAP1812 X7R .1UF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500104JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .1UF 5% 500V

HVCAP1812 X7R .1UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500104JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .1UF 5% 500V

HVCAP1812 X7R .1UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500104JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .1UF 5% 500V

HVCAP1812 X7R .1UF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500104JXTCT-ND 4713-CHV1812N500104JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details