Cal-Chip Electronics Ceramic Capacitors CHV1812N500103JCT

Description
HVCAP1812 COG .01UF 5% 500V
Request a Quote Datasheet
Description
HVCAP1812 COG .01UF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500103JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG .01UF 5% 500V

HVCAP1812 COG .01UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500103JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N500103JCT-ND
Ceramic Capacitors 4713-CHV1812N500103JCT-ND
HVCAP1812 COG .01UF 5% 500V

HVCAP1812 COG .01UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500103JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG .01UF 5% 500V

HVCAP1812 COG .01UF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500103JCTDKR-ND 4713-CHV1812N500103JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - OTBH504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers