Cal-Chip Electronics Ceramic Capacitors CHV1812N500102KXT

Description
HVCAP1812 X7R 1000PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1812 X7R 1000PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 1000PF 10% 500V

HVCAP1812 X7R 1000PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 1000PF 10% 500V

HVCAP1812 X7R 1000PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 1000PF 10% 500V

HVCAP1812 X7R 1000PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500102KXTCT-ND 4713-CHV1812N500102KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details