Cal-Chip Electronics Ceramic Capacitors CHV1812N3K0680JCT

Description
HVCAP1812 COG 68PF 5% 3KV
Request a Quote Datasheet
Description
HVCAP1812 COG 68PF 5% 3KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N3K0680JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 68PF 5% 3KV

HVCAP1812 COG 68PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0680JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 68PF 5% 3KV

HVCAP1812 COG 68PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0680JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N3K0680JCT-ND
Ceramic Capacitors 4713-CHV1812N3K0680JCT-ND
HVCAP1812 COG 68PF 5% 3KV

HVCAP1812 COG 68PF 5% 3KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N3K0680JCTDKR-ND 4713-CHV1812N3K0680JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers