Cal-Chip Electronics Ceramic Capacitors CHV1812N3K0180JCT

Description
HVCAP1812 COG 18PF 5% 3KV
Request a Quote Datasheet
Description
HVCAP1812 COG 18PF 5% 3KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N3K0180JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 18PF 5% 3KV

HVCAP1812 COG 18PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0180JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N3K0180JCT-ND
Ceramic Capacitors 4713-CHV1812N3K0180JCT-ND
HVCAP1812 COG 18PF 5% 3KV

HVCAP1812 COG 18PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0180JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 18PF 5% 3KV

HVCAP1812 COG 18PF 5% 3KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N3K0180JCTDKR-ND 4713-CHV1812N3K0180JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details