Cal-Chip Electronics Ceramic Capacitors CHV1812N2K0331JCT

Description
HVCAP1812 COG 330PF 5% 2KV
Request a Quote Datasheet
Description
HVCAP1812 COG 330PF 5% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N2K0331JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 330PF 5% 2KV

HVCAP1812 COG 330PF 5% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N2K0331JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N2K0331JCT-ND
Ceramic Capacitors 4713-CHV1812N2K0331JCT-ND
HVCAP1812 COG 330PF 5% 2KV

HVCAP1812 COG 330PF 5% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N2K0331JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 330PF 5% 2KV

HVCAP1812 COG 330PF 5% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N2K0331JCTDKR-ND 4713-CHV1812N2K0331JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details