Cal-Chip Electronics Ceramic Capacitors CHV1812N250472KXT

Description
HVCAP1812 X7R 4700PF 10% 250V
Request a Quote Datasheet
Description
HVCAP1812 X7R 4700PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N250472KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 4700PF 10% 250V

HVCAP1812 X7R 4700PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N250472KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 4700PF 10% 250V

HVCAP1812 X7R 4700PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N250472KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 4700PF 10% 250V

HVCAP1812 X7R 4700PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N250472KXTDKR-ND 4713-CHV1812N250472KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details