Cal-Chip Electronics Ceramic Capacitors CHV1812N250182KXT

Description
HVCAP1812 X7R 1800PF 10% 250V
Request a Quote Datasheet
Description
HVCAP1812 X7R 1800PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N250182KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 1800PF 10% 250V

HVCAP1812 X7R 1800PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N250182KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 1800PF 10% 250V

HVCAP1812 X7R 1800PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N250182KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 1800PF 10% 250V

HVCAP1812 X7R 1800PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N250182KXTDKR-ND 4713-CHV1812N250182KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details