Cal-Chip Electronics Ceramic Capacitors CHV1812N250104JXT

Description
HVCAP1812 X7R .1UF 5% 250V
Request a Quote Datasheet
Description
HVCAP1812 X7R .1UF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N250104JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .1UF 5% 250V

HVCAP1812 X7R .1UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N250104JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .1UF 5% 250V

HVCAP1812 X7R .1UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N250104JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .1UF 5% 250V

HVCAP1812 X7R .1UF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N250104JXTDKR-ND 4713-CHV1812N250104JXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J2K50120JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details