HVCAP1808 X7R 3900PF 10% 3KV
HVCAP1808 X7R 3900PF 10% 3KV
HVCAP1808 X7R 3900PF 10% 3KV
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-CHV1808N3K0392KXTDKR-ND | 4713-CHV1808N3K0392KXTCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |