Cal-Chip Electronics Ceramic Capacitors CHV1808N3K0101JCT

Description
HVCAP1808 COG 100PF 5% 3KV
Request a Quote Datasheet
Description
HVCAP1808 COG 100PF 5% 3KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N3K0101JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 100PF 5% 3KV

HVCAP1808 COG 100PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N3K0101JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 100PF 5% 3KV

HVCAP1808 COG 100PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N3K0101JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1808N3K0101JCT-ND
Ceramic Capacitors 4713-CHV1808N3K0101JCT-ND
HVCAP1808 COG 100PF 5% 3KV

HVCAP1808 COG 100PF 5% 3KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N3K0101JCTDKR-ND 4713-CHV1808N3K0101JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details