Cal-Chip Electronics Ceramic Capacitors CHV1808N2K0182KXT

Description
HVCAP1808 X7R 1800PF 10% 2KV
Request a Quote Datasheet
Description
HVCAP1808 X7R 1800PF 10% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N2K0182KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 1800PF 10% 2KV

HVCAP1808 X7R 1800PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N2K0182KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 1800PF 10% 2KV

HVCAP1808 X7R 1800PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N2K0182KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 1800PF 10% 2KV

HVCAP1808 X7R 1800PF 10% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N2K0182KXTTR-ND 4713-CHV1808N2K0182KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers