Cal-Chip Electronics Ceramic Capacitors CHV1808N250681KXT

Description
HVCAP1808 X7R 680PF 10% 250V
Request a Quote Datasheet
Description
HVCAP1808 X7R 680PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N250681KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 680PF 10% 250V

HVCAP1808 X7R 680PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N250681KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 680PF 10% 250V

HVCAP1808 X7R 680PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N250681KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 680PF 10% 250V

HVCAP1808 X7R 680PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N250681KXTTR-ND 4713-CHV1808N250681KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details