Cal-Chip Electronics Ceramic Capacitors CHV1808N1K0152KXT

Description
HVCAP1808 X7R 1500PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP1808 X7R 1500PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N1K0152KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 1500PF 10% 1KV

HVCAP1808 X7R 1500PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N1K0152KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 1500PF 10% 1KV

HVCAP1808 X7R 1500PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N1K0152KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R 1500PF 10% 1KV

HVCAP1808 X7R 1500PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N1K0152KXTTR-ND 4713-CHV1808N1K0152KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers