Cal-Chip Electronics Ceramic Capacitors CHV1210N630223KXT

Description
HVCAP1210 X7R .022UF 10% 630V
Request a Quote Datasheet
Description
HVCAP1210 X7R .022UF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N630223KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .022UF 10% 630V

HVCAP1210 X7R .022UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N630223KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .022UF 10% 630V

HVCAP1210 X7R .022UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N630223KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .022UF 10% 630V

HVCAP1210 X7R .022UF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N630223KXTCT-ND 4713-CHV1210N630223KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-111122K01P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details