Cal-Chip Electronics Ceramic Capacitors CHV1210N500473KXT

Description
HVCAP1210 X7R .047UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1210 X7R .047UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N500473KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .047UF 10% 500V

HVCAP1210 X7R .047UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500473KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .047UF 10% 500V

HVCAP1210 X7R .047UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500473KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .047UF 10% 500V

HVCAP1210 X7R .047UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N500473KXTDKR-ND 4713-CHV1210N500473KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details