Cal-Chip Electronics Ceramic Capacitors CHV1210N500104KXT

Description
HVCAP1210 X7R .1UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1210 X7R .1UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N500104KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .1UF 10% 500V

HVCAP1210 X7R .1UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500104KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .1UF 10% 500V

HVCAP1210 X7R .1UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500104KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .1UF 10% 500V

HVCAP1210 X7R .1UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N500104KXTDKR-ND 4713-CHV1210N500104KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details