Cal-Chip Electronics Ceramic Capacitors CHV1210N500102JXT

Description
HVCAP1210 X7R 1000PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1210 X7R 1000PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N500102JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 1000PF 5% 500V

HVCAP1210 X7R 1000PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500102JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 1000PF 5% 500V

HVCAP1210 X7R 1000PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500102JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 1000PF 5% 500V

HVCAP1210 X7R 1000PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N500102JXTDKR-ND 4713-CHV1210N500102JXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-111121K00680FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details