Cal-Chip Electronics Ceramic Capacitors CHV1210N250472JCT

Description
HVCAP1210 COG 4700PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1210 COG 4700PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N250472JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 4700PF 5% 250V

HVCAP1210 COG 4700PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N250472JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N250472JCT-ND
Ceramic Capacitors 4713-CHV1210N250472JCT-ND
HVCAP1210 COG 4700PF 5% 250V

HVCAP1210 COG 4700PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N250472JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 4700PF 5% 250V

HVCAP1210 COG 4700PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N250472JCTTR-ND 4713-CHV1210N250472JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details